IEC - International Electrotechnical Commission - IEC 60034-29:2008

Rotating electrical machines - Part 29: Equivalent loading and superposition techniques - Indirect testing to determine temperature rise

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 March 2008
Status: published
Page Count: 58
ICS Code (Rotating machinery in general): 29.160.01
abstract:

IEC 60034-29 provides various indirect load tests, the purpose of which is to determine the temperature rise of rotating electrical machines, including a.c. induction machines, a.c. synchronous... View More

Document History

IEC 60034-29:2008
March 11, 2008
Rotating electrical machines - Part 29: Equivalent loading and superposition techniques - Indirect testing to determine temperature rise
IEC 60034-29 provides various indirect load tests, the purpose of which is to determine the temperature rise of rotating electrical machines, including a.c. induction machines, a.c. synchronous...
Advertisement