IEC - International Electrotechnical Commission - IEC 62132-3:2007
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 3: Bulk current injection (BCI) method
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 2007 |
| Status: | withdrawn |
| Page Count: | 37 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
This part of IEC 62132 describes a bulk current injection (BCI) test method to measure the immunity of integrated circuits (IC) in the presence of conducted RF disturbances, e.g. resulting from... View More
Document History
IEC 62132-3:2007
September 26, 2007
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 3: Bulk current injection (BCI) method
This part of IEC 62132 describes a bulk current injection (BCI) test method to measure the immunity of integrated circuits (IC) in the presence of conducted RF disturbances, e.g. resulting from...