IEC - International Electrotechnical Commission - IEC 62457:2007

Multimedia home networks - Home network communication protocol over IP for multimedia household appliances

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 September 2007
Status: published
Page Count: 74
ICS Code (Data communication networks): 33.040.40
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
abstract:

specifies the requirements for the interface between the Home Network Lower Layer for a country's home network of standalone-type household appliances and the TCP/IP Layer for cases where it is... View More

Document History

IEC 62457:2007
September 11, 2007
Multimedia home networks - Home network communication protocol over IP for multimedia household appliances
specifies the requirements for the interface between the Home Network Lower Layer for a country's home network of standalone-type household appliances and the TCP/IP Layer for cases where it is...
Advertisement