IEC - International Electrotechnical Commission - IEC 60227-1:2007
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2007 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60227-1:2007 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in power... View More
Document History
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
IEC 60227-1:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
IEC 60227-1:2024 is available as IEC 60227-1:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60227-1:2007
October 10, 2007
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
IEC 60227-1:2007 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in power installations...
March 31, 1998
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendix describes code designation of cables. This consolidated version consists of...
February 6, 1998
Amendment 2 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
December 1, 1995
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
November 8, 1995
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
February 15, 1993
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendix describes code designation of cables.
January 1, 1985
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
January 1, 1979
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendix describes code designation of cables.