IEC - International Electrotechnical Commission - IEC 60584-3:2007
Thermocouples - Part 3: Extension and compensating cables - Tolerances and identification system
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2007 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
abstract:
It specifies manufacturing tolerances for extension and compensating cables (other than mineral insulated cables) provided directly to users of industrial processes. These tolerances are... View More
Document History
February 16, 2021
Thermocouples - Part 3: Extension and compensating cables - Tolerances and identification system
IEC 60584-3:2021 It is necessary for thermocouple temperature measurement that the electro-motive force (abbreviated as e.m.f. hereafter) of the thermocouple circuit is precisely measured by a...
IEC 60584-3:2007
November 27, 2007
Thermocouples - Part 3: Extension and compensating cables - Tolerances and identification system
It specifies manufacturing tolerances for extension and compensating cables (other than mineral insulated cables) provided directly to users of industrial processes. These tolerances are determined...
August 15, 1989
Thermocouples. Part 3: Extension and compensating cables - Tolerances and identification system
Specifies manufacturing tolerances and method of identification for extension and compensating cables other than mineral insulated cables.