IEC - International Electrotechnical Commission - IEC 60671:2007

Nuclear power plants - Instrumentation and control systems important to safety - Surveillance testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2007
Status: published
Page Count: 50
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

Lays down principles for testing I&C systems performing category A, B and C functions, per IEC 61226, during normal power operation and shutdown, so as to check the functional availability... View More

Document History

IEC 60671:2007
May 23, 2007
Nuclear power plants - Instrumentation and control systems important to safety - Surveillance testing
Lays down principles for testing I&C systems performing category A, B and C functions, per IEC 61226, during normal power operation and shutdown, so as to check the functional availability especially...
January 1, 1980
Periodic tests and monitoring of the protection system of nuclear reactors
Applicable to the protection system of nuclear power reactors and of actuating devices. Lays down the principle for testing such systems during normal power operation and shut-down. Covers the...
Advertisement