IEC - International Electrotechnical Commission - IEC 61300-2-49:2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-49: Tests - Connector installation test
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 June 2007 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 provides a test to determine that a connector is capable of functioning when installed in a cabinet or other enclosure in which the space available is limited.
Document History
IEC 61300-2-49:2007
June 6, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-49: Tests - Connector installation test
This part of IEC 61300 provides a test to determine that a connector is capable of functioning when installed in a cabinet or other enclosure in which the space available is limited.