IEC - International Electrotechnical Commission - IEC 60454-3-4:2007

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulose paper, creped and non-creped, with rubber thermosetting adhesive

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 2007
Status: published
Page Count: 8
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to... View More

Document History

IEC 60454-3-4:2007
June 5, 2007
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulose paper, creped and non-creped, with rubber thermosetting adhesive
IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to...
February 23, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Cellulosic paper, creped, with rubber thermosetting adhesive
Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, creped, with rubber thermosetting adhesive.
January 1, 1978
Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 4: Requirements for cellulosic paper, creped, with thermosetting adhesive
Is applicable to two types of tapes, the first with high elongation (at least 12%), the second with low elongation (at least 6%).
Advertisement