IEC - International Electrotechnical Commission - IEC 60104:1987

Aluminium-magnesium-silicon alloy wire for overhead line conductors

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 December 1987
Status: replaced
Page Count: 12
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Wires): 29.060.10
abstract:

Is applicable to aluminium-magnesium-silicon alloy wires of two types having different mechanical and electrical properties for the manufacture of stranded conductors for overhead power... View More

Document History

IEC 60104:1987
December 30, 1987
Aluminium-magnesium-silicon alloy wire for overhead line conductors
Is applicable to aluminium-magnesium-silicon alloy wires of two types having different mechanical and electrical properties for the manufacture of stranded conductors for overhead power transmission...
January 1, 1958
Recommendation for an international specification for aluminium alloy conductor wire of the aluminium-magnesium-silicon type
A description is not available for this item.
Advertisement