IEC - International Electrotechnical Commission - ISO/IEC 19503:2005

Information technology -- XML Metadata Interchange (XMI)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 November 2005
Status: published
Page Count: 115
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

The main purpose of ISO/IEC 19503:2005 (XMI) is to enable easy interchange of metadata between application development lifecycle tools (such as modeling tools based on the Unified Modeling... View More

Document History

ISO/IEC 19503:2005
November 8, 2005
Information technology -- XML Metadata Interchange (XMI)
The main purpose of ISO/IEC 19503:2005 (XMI) is to enable easy interchange of metadata between application development lifecycle tools (such as modeling tools based on the Unified Modeling Language...
Advertisement