IEC - International Electrotechnical Commission - ISO/IEC 21888:2001

Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call Identification and Call Linkage Additional Network Feature

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 September 2001
Status: published
Page Count: 16
ICS Code (Telephone networks): 33.040.35
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 21888:2001 This International Standard... View More

Document History

ISO/IEC 21888:2001
September 13, 2001
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call Identification and Call Linkage Additional Network Feature
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 21888:2001 This International Standard specifies...
Advertisement