IEC - International Electrotechnical Commission - ISO/IEC 10589:2002
Information technology -- Telecommunications and information exchange between systems -- Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 November 2002 |
| Status: | published |
| Page Count: | 201 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 10489:2002 This International Standard... View More
Document History
ISO/IEC 10589:2002
November 15, 2002
Information technology -- Telecommunications and information exchange between systems -- Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 10489:2002 This International Standard specifies a...