IEC - International Electrotechnical Commission - ISO/IEC 14772-2:2004

Information technology -- Computer graphics and image processing -- The Virtual Reality Modeling Language (VRML) -- Part 2: External authoring interface (EAI)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 March 2004
Status: published
Page Count: 49
ICS Code (Languages used in information technology): 35.060
ICS Code (Computer graphics): 35.140
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 14772-2, the Virtual Reality Modeling... View More

Document History

ISO/IEC 14772-2:2004
March 3, 2004
Information technology -- Computer graphics and image processing -- The Virtual Reality Modeling Language (VRML) -- Part 2: External authoring interface (EAI)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 14772-2, the Virtual Reality Modeling Language...
Advertisement