IEC - International Electrotechnical Commission - ISO/IEC 8480:1995
Information technology -- Telecommunications and information exchange between systems -- DTE/DCE interface back-up control operation using ITU-T Recommendation V.24 interchange circuits
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 September 1995 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Physical layer): | 35.100.10 |
abstract:
Specifies the procedures for back-up operation applicable to data transmission on a leased line when implemented through a single interface, controlling both the leased and the back-up facilities,... View More
Document History
ISO/IEC 8480:1995
September 7, 1995
Information technology -- Telecommunications and information exchange between systems -- DTE/DCE interface back-up control operation using ITU-T Recommendation V.24 interchange circuits
Specifies the procedures for back-up operation applicable to data transmission on a leased line when implemented through a single interface, controlling both the leased and the back-up facilities,...