IEC - International Electrotechnical Commission - ISO/IEC 14840:1996

Information technology -- 12,65 mm wide magnetic tape cartridge for information interchange -- Helical scan recording -- Data-D3-1 format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 September 1996
Status: published
Page Count: 105
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
abstract:

Describes the physical and magnetic characteristics of a magnetic tape cartridge, using magnetic tape 12,65 mm wide, so as to provide physical interchangeability of such cartridges. Specifies the... View More

Document History

ISO/IEC 14840:1996
September 5, 1996
Information technology -- 12,65 mm wide magnetic tape cartridge for information interchange -- Helical scan recording -- Data-D3-1 format
Describes the physical and magnetic characteristics of a magnetic tape cartridge, using magnetic tape 12,65 mm wide, so as to provide physical interchangeability of such cartridges. Specifies the...
Advertisement