IEC - International Electrotechnical Commission - ISO/IEC 10177:1993
Information technology -- Telecommunications and information exchange between systems -- Provision of the connection-mode Network internal layer service by intermediate systems using ISO/IEC 8208, the X.25 Packet Layer Protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 May 1993 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
Specifies the method by which a network-layer interworking unit (IWU) uses the X.25 packet layer protocol to support the OSI connection-mode network service. The specification is expressed in... View More
Document History
ISO/IEC 10177:1993
May 27, 1993
Information technology -- Telecommunications and information exchange between systems -- Provision of the connection-mode Network internal layer service by intermediate systems using ISO/IEC 8208, the X.25 Packet Layer Protocol
Specifies the method by which a network-layer interworking unit (IWU) uses the X.25 packet layer protocol to support the OSI connection-mode network service. The specification is expressed in terms...