IEC - International Electrotechnical Commission - ISO/IEC 8877:1992
Information technology -- Telecommunications and information exchange between systems -- Interface connector and contact assignments for ISDN Basic Access Interface located at reference points S and T
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 November 1992 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Physical layer): | 35.100.10 |
abstract:
Specifies the 8-pole connector (plug and jack) and the assignments of poles/contacts for use in physical interfaces. These physical interfaces may be located at reference points S and T between... View More
Document History
ISO/IEC 8877:1992
November 12, 1992
Information technology -- Telecommunications and information exchange between systems -- Interface connector and contact assignments for ISDN Basic Access Interface located at reference points S and T
Specifies the 8-pole connector (plug and jack) and the assignments of poles/contacts for use in physical interfaces. These physical interfaces may be located at reference points S and T between TEs...