IEC - International Electrotechnical Commission - ISO/IEC 11577:1995
Information technology -- Open Systems Interconnection -- Network layer security protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 1995 |
| Status: | published |
| Page Count: | 108 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
Specifies a protocol to be used by End Systems and Intermediate Systems in order to provide security services in the Network layer, which is defined by CCITT Rec. X.213, ISO/IEC 8348 and ISO 8648.... View More
Document History
ISO/IEC 11577:1995
May 11, 1995
Information technology -- Open Systems Interconnection -- Network layer security protocol
Specifies a protocol to be used by End Systems and Intermediate Systems in order to provide security services in the Network layer, which is defined by CCITT Rec. X.213, ISO/IEC 8348 and ISO 8648....