IEC - International Electrotechnical Commission - IEC 61514:2000
Industrial-process control systems - Methods of evaluating the performance of valve positioners with pneumatic outputs
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 April 2000 |
| Status: | published |
| Page Count: | 83 |
| ICS Code (Other valves): | 23.060.99 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
IEC 61514:2000 specifies tests designed to determine the static and dynamic performance of single-acting or double-acting valve positioners. The tests may be applied to positioners which receive... View More
Document History
IEC 61514:2000
April 28, 2000
Industrial-process control systems - Methods of evaluating the performance of valve positioners with pneumatic outputs
IEC 61514:2000 specifies tests designed to determine the static and dynamic performance of single-acting or double-acting valve positioners. The tests may be applied to positioners which receive...