IEC - International Electrotechnical Commission - IEC 61079-2:1992

Methods of measurement on receivers for satellite broadcasttransmissions in the 12 GHz band - Part 2: Electrical measurementson DBS tuner units

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 1992
Status: published
Page Count: 54
ICS Code (Receiving and transmitting equipment): 33.060.20
abstract:

Applies to the tuner unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines conditions and methods of meausrement to be applied.

Document History

IEC 61079-2:1992
July 15, 1992
Methods of measurement on receivers for satellite broadcasttransmissions in the 12 GHz band - Part 2: Electrical measurementson DBS tuner units
Applies to the tuner unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines conditions and methods of meausrement to be applied.
Advertisement