IEC - International Electrotechnical Commission - ISO/IEC 24709-2:2007
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 2: Test assertions for biometric service providers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 February 2007 |
| Status: | published |
| Page Count: | 320 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24709-2:2007 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1. These assertions enable a user of ISO/IEC 24709-2:2007 (such as a testing... View More
Document History
ISO/IEC 24709-2:2007
February 2, 2007
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 2: Test assertions for biometric service providers
ISO/IEC 24709-2:2007 defines a number of test assertions written in the assertion language specified in ISO/IEC 24709-1. These assertions enable a user of ISO/IEC 24709-2:2007 (such as a testing...