IEC - International Electrotechnical Commission - IEC 62535:2008

Insulating liquids - Test method for detection of potentially corrosive sulphur in used and unused insulating oil

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 October 2008
Status: published
Page Count: 32
ICS Code (Insulating oils): 29.040.10
abstract:

IEC 62535:2008 specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the... View More

Document History

IEC 62535:2008
October 8, 2008
Insulating liquids - Test method for detection of potentially corrosive sulphur in used and unused insulating oil
IEC 62535:2008 specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the...
Advertisement