IEC - International Electrotechnical Commission - IEC 61984:2008
Connectors - Safety requirements and tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 October 2008 |
| Status: | published |
| Page Count: | 91 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61984:2008 applies to connectors with rated voltages above 50 V and up to 1000 V a.c. and d.c. and rated currents up to 125 A per contact, for which either no detail specification exists or... View More
Document History
October 18, 2011
Corrigendum 1 - Connectors - Safety requirements and tests
A description is not available for this item.
IEC 61984:2008
October 8, 2008
Connectors - Safety requirements and tests
IEC 61984:2008 applies to connectors with rated voltages above 50 V and up to 1000 V a.c. and d.c. and rated currents up to 125 A per contact, for which either no detail specification exists or the...
June 20, 2001
Connectors - Safety requirements and tests
Applies to connectors with rated voltages above 50 V and up to 1 000 V and rated currents up to 125 A per contact, for which either no detail specification (DS) exists or the DS calls up this...