IEC - International Electrotechnical Commission - ISO/IEC 11002:2008

Information technology - Multipath Management API

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 July 2008
Status: published
Page Count: 78
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 11002:2008(E) is an Application Programming Interface (API) which provides management interfaces as defined in ISO/IEC 14776-453 (Information technology - Small computer system interface... View More

Document History

ISO/IEC 11002:2008
July 17, 2008
Information technology - Multipath Management API
ISO/IEC 11002:2008(E) is an Application Programming Interface (API) which provides management interfaces as defined in ISO/IEC 14776-453 (Information technology - Small computer system interface...
Advertisement