IEC - International Electrotechnical Commission - IEC 61039:2008

Classification of insulating liquids

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 July 2008
Status: published
Page Count: 24
ICS Code (Insulating oils): 29.040.10
abstract:

IEC 61039:2008 establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681... View More

Document History

IEC 61039:2008
July 23, 2008
Classification of insulating liquids
IEC 61039:2008 establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and...
October 15, 1990
General classification of insulating liquids
Defines the detailed classification of family N (insulating liquids) which belong to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and ISO 6743-0.
Advertisement