IEC - International Electrotechnical Commission - ISO/IEC 16085:2006
Systems and software engineering -- Life cycle processes -- Risk management
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2006 |
| Status: | replaced |
| Page Count: | 34 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 16085:2006 defines a process for the management of risk in the life cycle. It can be added to the existing set of system and software life cycle processes defined by ISO/IEC 15288 and... View More
Document History
ISO/IEC 16085:2006
December 8, 2006
Systems and software engineering -- Life cycle processes -- Risk management
ISO/IEC 16085:2006 defines a process for the management of risk in the life cycle. It can be added to the existing set of system and software life cycle processes defined by ISO/IEC 15288 and ISO/IEC...