IEC - International Electrotechnical Commission - ISO/IEC 7816-9:2004
Identification cards -- Integrated circuit cards -- Part 9: Commands for card management
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 2004 |
| Status: | revised |
| Page Count: | 12 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7816-9:2004 specifies interindustry commands for integrated circuit cards (both with contacts and without contacts) for card and file management, e.g. file creation and deletion. These... View More
Document History
December 7, 2017
Identification cards - Integrated circuit cards - Part 9: Commands for card management
ISO/IEC 7816-9:2017 specifies interindustry commands for card, file and other structure management, i.e. data object and security object. These commands cover the entire life cycle of the card and...
ISO/IEC 7816-9:2004
June 11, 2004
Identification cards -- Integrated circuit cards -- Part 9: Commands for card management
ISO/IEC 7816-9:2004 specifies interindustry commands for integrated circuit cards (both with contacts and without contacts) for card and file management, e.g. file creation and deletion. These...