IEC - International Electrotechnical Commission - ISO/IEC 15504-2:2003
Information technology -- Process assessment -- Part 2: Performing an assessment
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2003 |
| Status: | replaced |
| Page Count: | 16 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 15504-2:2003 defines the requirements for performing process assessment as a basis for use in process improvement and capability determination.
Process assessment is based on a two... View More
Document History
February 11, 2004
Corrigendum 1 - Information technology -- Process assessment -- Part 2: Performing an assessment -
A description is not available for this item.
ISO/IEC 15504-2:2003
October 30, 2003
Information technology -- Process assessment -- Part 2: Performing an assessment
ISO/IEC 15504-2:2003 defines the requirements for performing process assessment as a basis for use in process improvement and capability determination. Process assessment is based on a two...