IEC - International Electrotechnical Commission - ISO/IEC 15053:2003

Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call Interception additional network feature

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 March 2003
Status: published
Page Count: 37
ICS Code (Telephone networks): 33.040.35
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 15053:2003 specifies Additional Network... View More

Document History

ISO/IEC 15053:2003
March 21, 2003
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call Interception additional network feature
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 15053:2003 specifies Additional Network Feature...
Advertisement