IEC - International Electrotechnical Commission - ISO/IEC 24570:2005

Software engineering -- NESMA functional size measurement method version 2.1 -- Definitions and counting guidelines for the application of Function Point Analysis

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 February 2005
Status: revised
Page Count: 124
ICS Code (Software): 35.080
abstract:

ISO/IEC 24570:2004:

  • specifies a method to measure functional size of software,
  • gives guidelines how to determine the components of functional size of... View More

Document History

January 25, 2018
Software engineering - NESMA functional size measurement method - Definitions and counting guidelines for the application of function point analysis
ISO/IEC 24570:2018 specifies the set of definitions, rules and guidelines for applying the Nesma Function Point Analysis (FPA) method.
ISO/IEC 24570:2005
February 17, 2005
Software engineering -- NESMA functional size measurement method version 2.1 -- Definitions and counting guidelines for the application of Function Point Analysis
ISO/IEC 24570:2004: specifies a method to measure functional size of software, gives guidelines how to determine the components of functional size of software, specifies how to calculate the...
Advertisement