IEC - International Electrotechnical Commission - ISO/IEC 8859-7:2003
Information technology -- 8-bit single-byte coded graphic character sets -- Part 7: Latin/Greek alphabet
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 October 2003 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
ISO/IEC 8859 consists of several parts. Each part specifies a set of up to 191 graphic characters and the coded representation of these characters by means of a single 8-bit byte. Each set is... View More
Document History
ISO/IEC 8859-7:2003
October 28, 2003
Information technology -- 8-bit single-byte coded graphic character sets -- Part 7: Latin/Greek alphabet
ISO/IEC 8859 consists of several parts. Each part specifies a set of up to 191 graphic characters and the coded representation of these characters by means of a single 8-bit byte. Each set is...