IEC - International Electrotechnical Commission - ISO/IEC 24707:2007

Information technology -- Common Logic (CL): a framework for a family of logic-based languages

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 September 2007
Status: revised
Page Count: 73
ICS Code (Languages used in information technology): 35.060
abstract:

ISO/IEC 24707:2007 defines Common Logic: a first-order logic framework intended for information exchange and transmission. The heart of the framework is a complete abstract syntax and abstract... View More

Document History

July 16, 2018
Information technology - Common Logic (CL) - A framework for a family of logic-based languages
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 24707:2018 This document specifies a family of...
ISO/IEC 24707:2007
September 25, 2007
Information technology -- Common Logic (CL): a framework for a family of logic-based languages
ISO/IEC 24707:2007 defines Common Logic: a first-order logic framework intended for information exchange and transmission. The heart of the framework is a complete abstract syntax and abstract...
Advertisement