IEC - International Electrotechnical Commission - ISO/IEC 13250:2003
Information technology -- SGML applications -- Topic maps
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 2003 |
| Status: | replaced |
| Page Count: | 41 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 13250:2003 (2nd edition) specifies two syntaxes for the interchange of Topic Maps. One of these syntaxes is based on the ISO/IEC 10744:1997 (HyTime) meta-DTD (meta Document Type... View More
Document History
ISO/IEC 13250:2003
May 13, 2003
Information technology -- SGML applications -- Topic maps
ISO/IEC 13250:2003 (2nd edition) specifies two syntaxes for the interchange of Topic Maps. One of these syntaxes is based on the ISO/IEC 10744:1997 (HyTime) meta-DTD (meta Document Type Definition),...