IEC - International Electrotechnical Commission - IEC 61834-4:1998

Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 4: Pack header table and contents

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 July 1998
Status: published
Page Count: 189
ICS Code (Video systems): 33.160.40
abstract:

Specifies the pack headers and the contents of packs which are applicable to the whole recording system of helical-scan digital video cassette using 6,35 mm magnetic tape.

Document History

Amendment 1 - Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1125-50 systems) - Part 4: Pack header table and contents
A description is not available for this item.
IEC 61834-4:1998
July 17, 1998
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 4: Pack header table and contents
Specifies the pack headers and the contents of packs which are applicable to the whole recording system of helical-scan digital video cassette using 6,35 mm magnetic tape.
Advertisement