IEC - International Electrotechnical Commission - IEC 60287-2-2:1995
Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 2: A method for calculating reduction factors for groups of cables in free air, protected from solar radiation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 May 1995 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Is applicable to any type of cable and group running horizontally, provided that the cables are of equal diameter and emit equal losses.
This publication supersedes IEC 61042.
Document History
IEC 60287-2-2:1995
May 11, 1995
Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 2: A method for calculating reduction factors for groups of cables in free air, protected from solar radiation
Is applicable to any type of cable and group running horizontally, provided that the cables are of equal diameter and emit equal losses. This publication supersedes IEC 61042.