IEC - International Electrotechnical Commission - IEC 60477-2:1979
Laboratory resistors. Part 2: Laboratory a.c. resistors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Resistors in general): | 31.040.01 |
abstract:
In addition to above, applicable up to 100 kHz. Resistor characterization.
Document History
March 30, 2022
Laboratory resistors - Part 2: Laboratory AC resistors
IEC 60477-2:2022 applies to resistors intended as laboratory AC resistors for use over a range of frequencies from DC up to a stated frequency which is not in excess of 1 MHz. Such resistors are...
October 17, 1997
Amendment 1 - Laboratory resistors. Part 2: Laboratory a.c. resistors
A description is not available for this item.
IEC 60477-2:1979
January 1, 1979
Laboratory resistors. Part 2: Laboratory a.c. resistors
In addition to above, applicable up to 100 kHz. Resistor characterization.