IEC - International Electrotechnical Commission - IEC 60487-3-2:1981
Methods of measurement for equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section Two: Measurements in the baseband
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1981 |
| Status: | published |
| Page Count: | 7 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
abstract:
Deals with baseband measurements on simulated radio-relay systems which are not directly related to a particular type of signal actually being transmitted. These measurements are carried out... View More
Document History
IEC 60487-3-2:1981
January 1, 1981
Methods of measurement for equipment used in terrestrial radio-relay systems - Part 3: Simulated systems - Section Two: Measurements in the baseband
Deals with baseband measurements on simulated radio-relay systems which are not directly related to a particular type of signal actually being transmitted. These measurements are carried out...