IEC - International Electrotechnical Commission - IEC 60457-2:1974
Rigid precision coaxial and their associated precision connectors. Part 2: 50 ohms 7 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (RF connectors): | 33.120.30 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
Describes the mechanical, electrical and environmental specifications of the 7 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 18 GHz.
Document History
IEC 60457-2:1974
January 1, 1974
Rigid precision coaxial and their associated precision connectors. Part 2: 50 ohms 7 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector
Describes the mechanical, electrical and environmental specifications of the 7 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 18 GHz.