IEC - International Electrotechnical Commission - ISO/IEC 26908:2009

Information technology -- Telecommunications and information exchange between systems -- MAC-PHY interface for ISO/IEC 26907

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 November 2009
Status: published
Page Count: 50
ICS Code (Networking): 35.110
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 26908:2009 specifies the interface between... View More

Document History

ISO/IEC 26908:2009
November 24, 2009
Information technology -- Telecommunications and information exchange between systems -- MAC-PHY interface for ISO/IEC 26907
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 26908:2009 specifies the interface between...
January 18, 2007
Information technology -- Telecommunications and information exchange between systems -- MAC-PHY Interface for ISO/IEC 26907
ISO/IEC 26908:2007 specifies the interface between implementations of the PHY and MAC as specified in ISO/IEC 26907.
Advertisement