IEC - International Electrotechnical Commission - IEC 61691-7:2009
Behavioural languages - Part 7: SystemC R Language Reference Manual
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2009 |
| Status: | published |
| Page Count: | 425 |
| ICS Code (Industrial automation systems in general): | 25.040.01 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
IEC 61691-7:2009(E) defines SystemC®1 as an ANSI standard C++ class library for system and hardware design. The specific purpose is to provide a precise and complete defination of the System C... View More
Document History
IEC 61691-7:2009
December 14, 2009
Behavioural languages - Part 7: SystemC R Language Reference Manual
IEC 61691-7:2009(E) defines SystemC®1 as an ANSI standard C++ class library for system and hardware design. The specific purpose is to provide a precise and complete defination of the System C class...