IEC - International Electrotechnical Commission - ISO/IEC 13560:2009

Information technology -- Telecommunications and information exchange between systems -- Procedure for the registration of assigned numbers for ISO/IEC 26907 and ISO/IEC 26908

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 November 2009
Status: published
Page Count: 3
ICS Code (Networking): 35.110
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13560:2009 specifies the procedure to be... View More

Document History

ISO/IEC 13560:2009
November 26, 2009
Information technology -- Telecommunications and information exchange between systems -- Procedure for the registration of assigned numbers for ISO/IEC 26907 and ISO/IEC 26908
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13560:2009 specifies the procedure to be followed...
Advertisement