IEC - International Electrotechnical Commission - ISO/IEC 13170:2009

Information technology -- 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD re-recordable disk for dual layer (DVD-RW for DL)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 November 2009
Status: published
Page Count: 175
ICS Code (Optical storage devices): 35.220.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13170:2010 specifies the mechanical,... View More

Document History

ISO/IEC 13170:2009
November 4, 2009
Information technology -- 120 mm (8,54 Gbytes per side) and 80 mm (2,66 Gbytes per side) DVD re-recordable disk for dual layer (DVD-RW for DL)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13170:2010 specifies the mechanical, physical and...
Advertisement