IEC - International Electrotechnical Commission - ISO/IEC 17344:2009

Information technology - Data interchange on 120 mm and 80 mm optical disk using +R format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 16X)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 2009
Status: published
Page Count: 155
ICS Code (Optical storage devices): 35.220.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 17344:2009 specifies the mechanical,... View More

Document History

ISO/IEC 17344:2009
June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 16X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 17344:2009 specifies the mechanical, physical and...
November 22, 2006
Information technology -- Data Interchange on 120 mm and 80 mm Optical Disk using +R Format -- Capacity: 4,7 and 1,46 Gbytes per Side (Recording speed up to 16X)
ISO/IEC 17344:2006 specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the...
Advertisement