IEC - International Electrotechnical Commission - IEC TR 62602:2009
Conductors of insulated cables - Data for AWG and KCMIL sizes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2009 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC/TR 62602:2009, which is a technical report, specifies the nominal cross-sectional areas, in the range 20 AWG to 2 000 kcmil (0,52 mm2 to 1 010 mm2), for conductors in... View More
Document History
IEC TR 62602:2009
September 29, 2009
Conductors of insulated cables - Data for AWG and KCMIL sizes
IEC/TR 62602:2009, which is a technical report, specifies the nominal cross-sectional areas, in the range 20 AWG to 2 000 kcmil (0,52 mm2 to 1 010 mm2), for conductors in electric power cables and...