IEC - International Electrotechnical Commission - ISO/IEC 24747:2009
Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C Library to support mathematical special functions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 January 2009 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 24747:2009 defines extensions to the C Standard Library that is defined in the International Standard for the C programming language (ISO/IEC 9899). Unless otherwise specified, the whole... View More
Document History
ISO/IEC 24747:2009
January 5, 2009
Information technology -- Programming languages, their environments and system software interfaces -- Extensions to the C Library to support mathematical special functions
ISO/IEC 24747:2009 defines extensions to the C Standard Library that is defined in the International Standard for the C programming language (ISO/IEC 9899). Unless otherwise specified, the whole of...