IEC - International Electrotechnical Commission - IEC 62365:2009
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 2009 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Television receivers): | 33.160.25 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
IEC 62365:2009 specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to... View More
Document History
IEC 62365:2009
May 13, 2009
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
IEC 62365:2009 specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to...
November 23, 2004
Digital audio - Digital input-output interfacing - Transmission of digital audio over asynchronous transfer mode (ATM) networks
specifies a means to carry multiple channels of audio in linear PCM or IEC 60958-4 format over an ATM layer service conforming to ITU-T Recommendation I.150. It includes a means to convey, between...