IEC - International Electrotechnical Commission - ISO/IEC 24708:2008
Information technology -- Biometrics -- BioAPI Interworking Protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2008 |
| Status: | published |
| Page Count: | 270 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24708:2008 specifies the syntax, semantics, and encodings of a set of messages (BIP messages) that enable a BioAPI-conforming application (see ISO/IEC 19784-1) to request biometric... View More
Document History
ISO/IEC 24708:2008
December 15, 2008
Information technology -- Biometrics -- BioAPI Interworking Protocol
ISO/IEC 24708:2008 specifies the syntax, semantics, and encodings of a set of messages (BIP messages) that enable a BioAPI-conforming application (see ISO/IEC 19784-1) to request biometric operations...