IEC - International Electrotechnical Commission - IEC 62313:2009

Railway applications - Power supply and rolling stock - Technical criteria for the coordination between power supply (substation) and rolling stock

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 April 2009
Status: published
Page Count: 100
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62313:2009 is intended to be used to set up the requirements for the acceptance of rolling stock on infrastructure in the field of:
- co-ordination of protection principles between power... View More

Document History

IEC 62313:2009
April 7, 2009
Railway applications - Power supply and rolling stock - Technical criteria for the coordination between power supply (substation) and rolling stock
IEC 62313:2009 is intended to be used to set up the requirements for the acceptance of rolling stock on infrastructure in the field of: - co-ordination of protection principles between power supply...
Advertisement