IEC - International Electrotechnical Commission - IEC 62236-1:2008

Railway applications - Electromagnetic compatibility - Part 1: General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 2008
Status: revised
Page Count: 26
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62236-1:2008 outlines the structure and the content of the whole IEC 62236 series. The IEC 62236 series of standards provides both a framework for managing the EMC for railways and also... View More

Document History

February 9, 2018
Railway applications - Electromagnetic compatibility - Part 1: General
IEC 62236-1:2018 is available as IEC 62236-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 9, 2018
Railway applications - Electromagnetic compatibility - Part 1: General
IEC 62236-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62236-1:2008
December 12, 2008
Railway applications - Electromagnetic compatibility - Part 1: General
IEC 62236-1:2008 outlines the structure and the content of the whole IEC 62236 series. The IEC 62236 series of standards provides both a framework for managing the EMC for railways and also specifies...
April 24, 2003
Railway applications - Electromagnetic compatibility - Part 1: General
This series specifies the limits for the electromagnetic (EM) emission of the railway as a whole to the outside world and of the EM emission and immunity for equipment operating within the railway....
Advertisement