IEC - International Electrotechnical Commission - IEC 60077-3:2001
Railway applications - Electric equipment for rolling stock - Part 3: Electrotechnical components - Rules for d.c. circuit-breakers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 December 2001 |
| Status: | revised |
| Page Count: | 53 |
| ICS Code (Electric traction equipment): | 29.280 |
abstract:
In addition to the general requirements of IEC 60077-2, it gives the rules for circuit-breakers, the main contacts of which are to be connected to d.c. power and/or auxiliary circuits. The nominal... View More
Document History
October 25, 2019
Railway applications - Electric equipment for rolling stock - Part 3: Electrotechnical components - Rules for DC circuit-breakers
IEC 60077-3:2019 is available as IEC 60077-3:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
October 25, 2019
Railway applications - Electric equipment for rolling stock - Part 3: Electrotechnical components - Rules for DC circuit-breakers
IEC 60077-3:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60077-3:2001
December 19, 2001
Railway applications - Electric equipment for rolling stock - Part 3: Electrotechnical components - Rules for d.c. circuit-breakers
In addition to the general requirements of IEC 60077-2, it gives the rules for circuit-breakers, the main contacts of which are to be connected to d.c. power and/or auxiliary circuits. The nominal...